Manufacturer: Microchip Technology
Win Source Part Number: 884300-MCP6L4T-E/SL
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6L4
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6L4T-E/SLTR, MCP6L4TESL, MCP6L4T-E/SLCT, MCP6L4T-E/SLDKR
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6L4T-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L4T-E/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 2.7V Op Amp E temp
OP AMP, 2.8MHZ, 2.3V/uS, SOIC-14, FULL REEL; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884300-MCP6L4T-E/SL | 687-MCP6L4T-E/SL | MCP6L4T-E/SLCT-ND | MCP6L4T-E/SL | 06R3496 | MCP6L4T-E/SL | MCP6L4T-E/SL | MCP6L4T-E/SL |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6L4T-E/SL | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 2.8Mhz, 2.3V/us, Soic-14, Full Reel; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 14-SOIC | Tape & Reel (TR) | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 volts | 2.7 to 6 volts | 2.7 volts | |||||
| Quiescent Current (IQ) | 1320 to ? microamps |