General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6L1RT-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6L1RT-E/OT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Dual 2.7V Op Amp I temp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 2.8MHz, 2.3V/uS, 3mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6L1RT-E/OTTR-ND | 687-MCP6L1RT-E/OT | MCP6L1RT-E/OT | MCP6L1RT-E/OT | MCP6L1RT-E/OT | MCP6L1RT-E/OT | 08R1816 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 2.8Mhz, 2.3V/us, 3Mv, 5-Sot-23; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | Surface Mount |