Microchip Technology, Inc. 1.2 MHz, 16V Op Amps MCP6H02

Description
The MCP6H02 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H02 family is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The MCP6H02 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H02 family is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 MHz, 16V Op Amps - MCP6H02 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2 MHz, 16V Op Amps
MCP6H02
1.2 MHz, 16V Op Amps MCP6H02
The MCP6H02 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H02 family is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

The MCP6H02 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H02 family is fully specified in extended temperature range from -40°C to +125°C and is available in 8L-SOIC and 8L- 2x3 TDFN

Additional Features

    • Input Offset Voltage: ±3.5 mV (max)
    • Quiescent Current: 135 µA (typical)
    • Common Mode Rejection Ratio: 100 dB (typical)
    • Power Supply Rejection Ratio: 102 dB (typical)
    • Rail-to-Rail Output
    • Supply Voltage Range:
      • Single-Supply Operation: 3.5V to 16V
      • Dual-Supply Operation: ±1.75V to ±8V
    • Gain Bandwidth Product: 1.2 MHz (typical)
    • Slew Rate: 0.8V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6H02
Product Name 1.2 MHz, 16V Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 2412908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CFP
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details