Infineon Technologies AG Discrete Class D Audio Amplifier ICs IRS20957SPBF

Description
Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed for Class D audio amplifier applications. It features a bi-directional current sensing to detect over current conditions during positive and negative load currents without any external shunt resistors. A built-in protection control block provides a secure protection sequence against over-current conditions and a programmable reset timer. The internal dead-time generation block enables accurate gate switching and optimum dead-time setting for better audio performance, such as lower THD and lower audio noise floor. Summary of Features Floating PWM input enables easy half bridge implementation Programmable bidirectional over-current protection with self-reset function Programmable preset dead-time for improved THD performances High noise immunity +/- 100 V ratings deliver up to 500 W in output power 3.3 V/ 5 V logic compatible input Operates up to 800 kHz Potential Applications Home theatre systems Mini component stereo systems Powered speaker systems General purpose audio power amplifiers
Request a Quote Datasheet
Description
Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed for Class D audio amplifier applications. It features a bi-directional current sensing to detect over current conditions during positive and negative load currents without any external shunt resistors. A built-in protection control block provides a secure protection sequence against over-current conditions and a programmable reset timer. The internal dead-time generation block enables accurate gate switching and optimum dead-time setting for better audio performance, such as lower THD and lower audio noise floor. Summary of Features Floating PWM input enables easy half bridge implementation Programmable bidirectional over-current protection with self-reset function Programmable preset dead-time for improved THD performances High noise immunity +/- 100 V ratings deliver up to 500 W in output power 3.3 V/ 5 V logic compatible input Operates up to 800 kHz Potential Applications Home theatre systems Mini component stereo systems Powered speaker systems General purpose audio power amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Class D Audio Amplifier ICs - IRS20957SPBF - Infineon Technologies AG
Neubiberg, Germany
Discrete Class D Audio Amplifier ICs
IRS20957SPBF
Discrete Class D Audio Amplifier ICs IRS20957SPBF
Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed for Class D audio amplifier applications. It features a bi-directional current sensing to detect over current conditions during positive and negative load currents without any external shunt resistors. A built-in protection control block provides a secure protection sequence against over-current conditions and a programmable reset timer. The internal dead-time generation block enables accurate gate switching and optimum dead-time setting for better audio performance, such as lower THD and lower audio noise floor. Summary of Features Floating PWM input enables easy half bridge implementation Programmable bidirectional over-current protection with self-reset function Programmable preset dead-time for improved THD performances High noise immunity +/- 100 V ratings deliver up to 500 W in output power 3.3 V/ 5 V logic compatible input Operates up to 800 kHz Potential Applications Home theatre systems Mini component stereo systems Powered speaker systems General purpose audio power amplifiers

Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package

The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed for Class D audio amplifier applications. It features a bi-directional current sensing to detect over current conditions during positive and negative load currents without any external shunt resistors. A built-in protection control block provides a secure protection sequence against over-current conditions and a programmable reset timer. The internal dead-time generation block enables accurate gate switching and optimum dead-time setting for better audio performance, such as lower THD and lower audio noise floor.


Summary of Features

  • Floating PWM input enables easy half bridge implementation
  • Programmable bidirectional over-current protection with self-reset function
  • Programmable preset dead-time for improved THD performances
  • High noise immunity
  • +/- 100 V ratings deliver up to 500 W in output power
  • 3.3 V/ 5 V logic compatible input
  • Operates up to 800 kHz

Potential Applications

  • Home theatre systems
  • Mini component stereo systems
  • Powered speaker systems
  • General purpose audio power amplifiers
Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - IRS20957SPBF - 1047730-IRS20957SPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - IRS20957SPBF
1047730-IRS20957SPBF
Linear - Linear - Amplifiers - Audio - IRS20957SPBF 1047730-IRS20957SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047730-IRS20957SPBF Packaging: Tube/Rail Type: Class D Features: Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Family Name: IRS20957S Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 10 V to 15 V Alternative Parts (Cross-Reference): IRS20957STRPBF; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Consumer Electronics

Manufacturer: Infineon Technologies
Win Source Part Number: 1047730-IRS20957SPBF
Packaging: Tube/Rail
Type: Class D
Features: Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Family Name: IRS20957S
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 10 V to 15 V
Alternative Parts (Cross-Reference): IRS20957STRPBF;
Introduction Date: September 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-IRS20957SPBF
Audio Amplifier 742-IRS20957SPBF
IC AMP CLASS D MONO 16SOIC Product overview: IRS20957SPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS20957SPBF can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 16SOIC Product overview: IRS20957SPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS20957SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - IRS20957SPBF-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
IRS20957SPBF-ND
Audio Amplifiers IRS20957SPBF-ND
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet
Linear - Amplifiers - Audio - IRS20957SPBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
IRS20957SPBF
Linear - Amplifiers - Audio IRS20957SPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - IRS20957SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
IRS20957SPBF
Integrated Circuits (ICs) - Linear - Amplifiers - Audio IRS20957SPBF
IC AMP CLASS D MONO 16SOIC

IC AMP CLASS D MONO 16SOIC

Supplier's Site
Audio Amplifiers - IRS20957SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
IRS20957SPBF
Audio Amplifiers IRS20957SPBF
Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Amplifier IC 1-Channel (Mono) Class D 16-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number IRS20957SPBF 1047730-IRS20957SPBF 742-IRS20957SPBF IRS20957SPBF-ND IRS20957SPBF IRS20957SPBF IRS20957SPBF
Product Name Discrete Class D Audio Amplifier ICs Linear - Linear - Amplifiers - Audio - IRS20957SPBF Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 100 volts 10 to 15 volts 10 to 15 volts 15 to 10 volts 10 to 15 volts
Operation Class Class D Class D Class D Class D
Package Type SOIC; SOIC 16 pins SOIC; 16-SOIC Tube SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-LT1635CS8 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.0500 V/µs
Bandwidth 0.1750 MHz
Operating Temperature 0 C (32 F)
View Details
2 suppliers
2.7 GHZ Rf Amplifier - 860-BGA10H1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Package Type Tape & Reel (TR)
View Details
 - LT6703CDC-3#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Standards RoHS
Life Cycle Stage Active
View Details