IC OPAMP DIFF 1 CIRCUIT 8MSOP Product overview: MCP6D11-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6D11-E/MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078204-MCP6D11-E/MS
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 25V/µs
Gain Bandwidth Product: 90 MHz
Current - Supply: 1.4mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP6D11-E/MSMCP6D11E
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6D11
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Differential Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Differential Amplifiers 8 MSOP 3x3mm TUBE
Differential Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
SINGLE, FULLY DIFFERENTIAL AMPLIFIER, E TEMP 8 MSOP 3X3MM TUBE ROHS COMPLIANT: YES
DIFF AMP, 90MHZ, -40 TO 125DEG C; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-MCP6D11-E/MS | 1078204-MCP6D11-E/MS | MCP6D11-E/MS-ND | MCP6D11-E/MS | MCP6D11-E/MS | MCP6D11-E/MS | 90AC5570 | 17AH9199 | MCP6D11-E/MS |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Single, Fully Differential Amplifier, E Temp 8 Msop 3X3Mm Tube Rohs Compliant Microchip | Diff Amp, 90Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | |||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | ||||
| Bandwidth | 90 MHz | 90 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |