Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8418AWHRMZ AD8418AWHRMZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909925-AD8418AWHRMZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Current Sense Amplifier Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909925-AD8418AWHRMZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Current Sense Amplifier Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8418AWHRMZ - 909925-AD8418AWHRMZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8418AWHRMZ
909925-AD8418AWHRMZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8418AWHRMZ 909925-AD8418AWHRMZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909925-AD8418AWHRMZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Current Sense Amplifier Circuit - 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909925-AD8418AWHRMZ
Series: Automotive
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sense Amplifier Circuit - 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8418AWHRMZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8418AWHRMZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8418AWHRMZ
IC CURRENT SENSE 1 CIRCUIT 8MSOP

IC CURRENT SENSE 1 CIRCUIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909925-AD8418AWHRMZ AD8418AWHRMZ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8418AWHRMZ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details