Microchip Technology, Inc. Zero-Drift, High-Side Current Sense Amplifier MCP6C02

Description
The MCP6C02 high-side current sense amplifier provides input offset voltage correction for very low offset and offset drift. This device is offered with preset gains of 20, 50 and 100 V/V. The input common-mode range extends from 3V to 65V, and the power supply operating voltage is from 2V to 5.5V. Additional Features Zero-drift architecture Bidirectional or unidirectional operation Maximum offset less than 16 µV Maximum offset drift less than 85 nV/°C Specified input common-mode range: 3V to 65V Bandwidth of 500 kHz (typical) Enhanced EMI rejection Specified from -40 to +125°C (SOT-23 Package) Specified from -40 to +150°C (VDFN Package) Small 6-pin SOT-23 and 8-pin 3x3 VDFN packaging AEC-Q100 Qualified Grade 1: 6-pin SOT-23 package Grade 0: 8-pin VDFN package
Datasheet
Description
The MCP6C02 high-side current sense amplifier provides input offset voltage correction for very low offset and offset drift. This device is offered with preset gains of 20, 50 and 100 V/V. The input common-mode range extends from 3V to 65V, and the power supply operating voltage is from 2V to 5.5V. Additional Features Zero-drift architecture Bidirectional or unidirectional operation Maximum offset less than 16 µV Maximum offset drift less than 85 nV/°C Specified input common-mode range: 3V to 65V Bandwidth of 500 kHz (typical) Enhanced EMI rejection Specified from -40 to +125°C (SOT-23 Package) Specified from -40 to +150°C (VDFN Package) Small 6-pin SOT-23 and 8-pin 3x3 VDFN packaging AEC-Q100 Qualified Grade 1: 6-pin SOT-23 package Grade 0: 8-pin VDFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero-Drift, High-Side Current Sense Amplifier - MCP6C02 - Microchip Technology, Inc.
Chandler, AZ, United States
Zero-Drift, High-Side Current Sense Amplifier
MCP6C02
Zero-Drift, High-Side Current Sense Amplifier MCP6C02
The MCP6C02 high-side current sense amplifier provides input offset voltage correction for very low offset and offset drift. This device is offered with preset gains of 20, 50 and 100 V/V. The input common-mode range extends from 3V to 65V, and the power supply operating voltage is from 2V to 5.5V. Additional Features Zero-drift architecture Bidirectional or unidirectional operation Maximum offset less than 16 µV Maximum offset drift less than 85 nV/°C Specified input common-mode range: 3V to 65V Bandwidth of 500 kHz (typical) Enhanced EMI rejection Specified from -40 to +125°C (SOT-23 Package) Specified from -40 to +150°C (VDFN Package) Small 6-pin SOT-23 and 8-pin 3x3 VDFN packaging AEC-Q100 Qualified Grade 1: 6-pin SOT-23 package Grade 0: 8-pin VDFN package

The MCP6C02 high-side current sense amplifier provides input offset voltage correction for very low offset and offset drift. This device is offered with preset gains of 20, 50 and 100 V/V. The input common-mode range extends from 3V to 65V, and the power supply operating voltage is from 2V to 5.5V.

Additional Features

  • Zero-drift architecture
  • Bidirectional or unidirectional operation
  • Maximum offset less than 16 µV
  • Maximum offset drift less than 85 nV/°C
  • Specified input common-mode range: 3V to 65V
  • Bandwidth of 500 kHz (typical)
  • Enhanced EMI rejection
  • Specified from -40 to +125°C (SOT-23 Package)
  • Specified from -40 to +150°C (VDFN Package)
  • Small 6-pin SOT-23 and 8-pin 3x3 VDFN packaging
  • AEC-Q100 Qualified
    • Grade 1: 6-pin SOT-23 package
    • Grade 0: 8-pin VDFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number MCP6C02
Product Name Zero-Drift, High-Side Current Sense Amplifier
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details