Microchip Technology, Inc. 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP669

Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Two Chip Select Pins High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 32 V/us
Datasheet
Description
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Two Chip Select Pins High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 32 V/us
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp - MCP669 - Microchip Technology, Inc.
Chandler, AZ, United States
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
MCP669
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp MCP669
The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Two Chip Select Pins High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 32 V/us

The MCP66x family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • Two Chip Select Pins
    • High Gain Bandwidth of 60 MHz
    • Short Circuit Current of 90 mA
    • Noise: 6.8nV/rtHz
    • Rail-to-Rail Output
    • Slew Rate: 32 V/us
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP669
Product Name 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
Package Type ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details