The MCP664T-E/ST is a quad operational amplifier designed for general-purpose applications. It features a high gain-bandwidth product of 60 MHz and a typical slew rate of 32 V/µs, making it suitable for high-speed signal processing. The device operates within a supply voltage range of +2.5V to +5.5V and offers rail-to-rail output, which allows for maximum output swing close to the supply rails. With a low input bias current of 4 pA and a noise level of 6.8 nV/,àöHz at 1 MHz, the MCP664T-E/ST is optimized for low-noise applications. It is also unity-gain stable and includes an input range that encompasses the negative rail, ensuring versatility in various circuit configurations. The operational amplifier is available in a 14-lead TSSOP package and is rated for an extended temperature range of -40°C to +125°C, making it suitable for demanding environments. Typical applications include multi-pole active filters, driving A/D converters, and video amplifiers. The MCP664T-E/ST is a reliable choice for engineers seeking a high-performance op-amp for their projects.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 60MHz OP E temp
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP664T-E/ST-ND | MCP664T-E/ST | MCP664T-E/ST | MCP664T-E/ST | MCP664T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||
| Slew Rate | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |