General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 32V/µs
Gain Bandwidth Product: 60 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 1.8 mV
Current - Supply: 6mA
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: MCP663T-E/CHY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP663T-E/CHY can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Single 60MHz OP w/CS E temp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP663T-E/CHY-ND | 687-MCP663T-E/CHY | MCP663T-E/CHY | MCP663T-E/CHY | MCP663T-E/CHY | MCP663T-E/CHY | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs)- Linear- Amplifiers -Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | |||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | Surface Mount | SOT; SOT23; SOT-23-6 |