The MCP661T-E/SN is a single operational amplifier from the MCP660 family, featuring a high gain-bandwidth product of 60 MHz and a typical slew rate of 32 V/µs. It operates within a supply voltage range of +2.5V to +5.5V and is designed for low power consumption, with a typical supply current of 6.0 mA per channel and a low-power mode drawing only 1 µA per channel. The amplifier offers rail-to-rail output and is unity-gain stable, making it suitable for a variety of applications including multi-pole active filters, driving A/D converters, and video amplifiers. The MCP661T-E/SN is characterized by a low input bias current of 4 pA and a noise level of 6.8 nV/,àöHz at 1 MHz, contributing to its high performance in precision applications. It is available in an 8-lead SOIC package and is rated for an extended temperature range of -40°C to +125°C, ensuring reliability in diverse operating conditions. The device is also equipped with ESD protection on all pins, enhancing its robustness in various environments.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Single 60MHz OP E temp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP661T-E/SN-ND | MCP661T-E/SN | MCP661T-E/SN | MCP661T-E/SN | MCP661T-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||
| Slew Rate | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |