Microchip Technology, Inc. 3 µA Comparator with Integrated Reference MCP65R41

Description
The MCP65R41 single, push-pull output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R41 output interfaces to CMOS/TTL logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Push-Pull Output Comparator 4us Propogation Delay Integrated Voltage Reference, 1.21V or 2.4V Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 2.5uA (typical) Rail-to-Rail Input/Output Small 6-pin SOT-23 Package AEC-Q100 Grade 1
Description
The MCP65R41 single, push-pull output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R41 output interfaces to CMOS/TTL logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Push-Pull Output Comparator 4us Propogation Delay Integrated Voltage Reference, 1.21V or 2.4V Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 2.5uA (typical) Rail-to-Rail Input/Output Small 6-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP65R41 is a low-power comparator designed for single-supply applications, featuring a typical quiescent current of 2.5 µA and a propagation delay of 4 µs with a 100 mV overdrive. It operates over a supply voltage range of 1.8V to 5.5V and supports rail-to-rail input, allowing for input voltages from V_{SS} - 0.3V to V_{DD} + 0.3V. The device includes an integrated reference voltage, available in 1.21V and 2.4V options, with a typical tolerance of ±1%. The MCP65R41 is housed in a compact 6-lead SOT23 package and is suitable for applications such as mobile phones, laptop computers, and handheld electronics. Its output is compatible with CMOS/TTL logic, making it versatile for various electronic designs.

Datasheet Summary
Powered by GS/AI

The MCP65R41 is a low-power comparator designed for single-supply applications, featuring a typical quiescent current of 2.5 µA and a propagation delay of 4 µs with a 100 mV overdrive. It operates over a supply voltage range of 1.8V to 5.5V and supports rail-to-rail input, allowing for input voltages from V_{SS} - 0.3V to V_{DD} + 0.3V. The device includes an integrated reference voltage, available in 1.21V and 2.4V options, with a typical tolerance of ±1%. The MCP65R41 is housed in a compact 6-lead SOT23 package and is suitable for applications such as mobile phones, laptop computers, and handheld electronics. Its output is compatible with CMOS/TTL logic, making it versatile for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
3 µA Comparator with Integrated Reference - MCP65R41 - Microchip Technology, Inc.
Chandler, AZ, United States
3 µA Comparator with Integrated Reference
MCP65R41
3 µA Comparator with Integrated Reference MCP65R41
The MCP65R41 single, push-pull output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R41 output interfaces to CMOS/TTL logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device Additional Features Single, Push-Pull Output Comparator 4us Propogation Delay Integrated Voltage Reference, 1.21V or 2.4V Low Operating Voltage, 1.8V to 5.5V Low Operating Current, 2.5uA (typical) Rail-to-Rail Input/Output Small 6-pin SOT-23 Package AEC-Q100 Grade 1

The MCP65R41 single, push-pull output comparator is optimized for low-power, single-supply applications with greater than rail-to-rail input operation. The output limits supply current surges and dynamic power consumption while switching. The internal input hysteresis eliminates output switching due to internal noise voltage, reducing current draw. The MCP65R41 output interfaces to CMOS/TTL logic. An internal voltage reference is also provided, at 1.21V or 2.4V. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Single, Push-Pull Output Comparator
    • 4us Propogation Delay
    • Integrated Voltage Reference, 1.21V or 2.4V
    • Low Operating Voltage, 1.8V to 5.5V
    • Low Operating Current, 2.5uA (typical)
    • Rail-to-Rail Input/Output
    • Small 6-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP65R41
Product Name 3 µA Comparator with Integrated Reference
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details