Texas Instruments LM139 Quad Differential Comparator LM139FKB

Description
Quad Differential Comparator 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quad Differential Comparator 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM139 Quad Differential Comparator - LM139FKB - Texas Instruments
Dallas, TX, United States
LM139 Quad Differential Comparator
LM139FKB
LM139 Quad Differential Comparator LM139FKB
Quad Differential Comparator 20-LCCC -55 to 125

Quad Differential Comparator 20-LCCC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139FKB - 1019680-LM139FKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139FKB
1019680-LM139FKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139FKB 1019680-LM139FKB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019680-LM139FKB Length: 8.89 mm Response Time: 1.3 µs Number of Elements: 4 Thickness: 1.83 mm Height: 2.03 mm Number of Channels: 4 Number of Pins: 20 Input Bias Current: 100 nA Width: 8.89 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM193FKB; LM139FK; 5962-9452601Q2A; LM339DT; LM339M; LM239DT; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 30 V Min Supply Voltage: 2 V Nominal Supply Current: 2 mA Max Supply Current: 2 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1 V Voltage Gain: 106.02 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019680-LM139FKB
Length: 8.89 mm
Response Time: 1.3 µs
Number of Elements: 4
Thickness: 1.83 mm
Height: 2.03 mm
Number of Channels: 4
Number of Pins: 20
Input Bias Current: 100 nA
Width: 8.89 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): LM193FKB; LM139FK; 5962-9452601Q2A; LM339DT; LM339M; LM239DT;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 30 V
Min Supply Voltage: 2 V
Nominal Supply Current: 2 mA
Max Supply Current: 2 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 5 mV

Buy Now
Quad Linear Comparator IC - 692-LM139FKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Linear Comparator IC
692-LM139FKB
Quad Linear Comparator IC 692-LM139FKB
Quad Differential Comparator 20-LCCC -55 to 125 Product overview: LM139FKB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139FKB can be used for catalog matching and distributor lookup.

Quad Differential Comparator 20-LCCC -55 to 125 Product overview: LM139FKB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139FKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM139FKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM139FKB
Comparators LM139FKB
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 20-LCCC (8.89x8.89)

Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LM139FKB 1019680-LM139FKB 692-LM139FKB LM139FKB
Product Name LM139 Quad Differential Comparator Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM139FKB Quad Linear Comparator IC Comparators
Supply Voltage (VS) 2 to 36 volts 2 to 30 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output Open Collector, Open Drain
Package Type CDIP,CFP,LCCC,SOIC Rail/Tube 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
 - CLC428AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers