Manufacturer: Microchip Technology
Win Source Part Number: 1319287-MCP654-E/SL
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 57
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 6 pA
Voltage - Input Offset: 200 µV
Current - Supply: 6mA (x4 Channels)
Current - Output / Channel: 150 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP654ESL
Base Product Number: MCP654
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP654-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP654-E/SL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 50MHz OP mCal E temp
OP AMP, 30V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:50MHz; Slew Rate:30V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319287-MCP654-E/SL | 687-MCP654-E/SL | MCP654-E/SL-ND | MCP654-E/SL | MCP654-E/SL | MCP654-E/SL | 41T4164 | MCP654-E/SL | MCP654-E/SL |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 30V/us, Soic-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | |||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| IBIAS | 6.00E-6 µA | 6.00E-6 µA | 6.00E-6 µA | ||||||
| GBW | 50 MHz | 50 MHz | 50 MHz |