IC OP AMP 2CH 8-SOIC
DUAL, 30MHZ OP AMP, E TEMP Product overview: MCP6497-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6497-E/SN can be used for catalog matching and distributor lookup.
DUAL, 30MHZ OP AMP, E TEMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6497-E/SN-ND | 687-MCP6497-E/SN | 2744655 | MCP6497-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 30MHZ Operational Amplifier IC | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2 milliamps | |||
| Slew Rate | 40 V/µs | 40 V/µs | 4.00E-5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOP; MSOP; MSOP | Surface Mount |