IC OP AMP 2CH 8-SOIC
DUAL, 10MHZ OP AMP, E TEMP
SOIC-8-150mil Operational Amplifier ROHS
DUAL, 10MHZ OP AMP, E TEMP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6487-E/SN-ND | MCP6487-E/SN | MCP6487-E/SN | MCP6487-E/SN | MCP6487-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | |||
| Slew Rate | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |