IC AMP CLASS D STEREO 35W 44QFN Product overview: IR4312MTRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IR4312MTRPBF can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
Manufacturer: Infineon Technologies
Win Source Part Number: 1186811-IR4312MTRPBF
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 44-PQFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 44-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: IR4312
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 15V
Max Output Power x Channels at Load: 35W x 2 at 4Ohm
IC AMP CLASS D STEREO 35W 44QFN
Audio Amplifiers 2-Ch Audio Amp 35W 4 Ohm 250uVrms
IC AMP CLASS D STEREO 35W 44QFN
Amplifier IC 2-Channel (Stereo) Class D 44-PQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-IR4312MTRPBF | IR4312MTRPBFTR-ND | 1186811-IR4312MTRPBF | IR4312MTRPBF | IR4312MTRPBF | IR4312MTRPBF | IR4312MTRPBF |
| Product Name | 35W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - IR4312MTRPBF | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 9 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Package Type | Tape & Reel (TR) | 44-PowerVFQFN | 44-PowerVFQFN | ||||
| Number of Pins | 44 | 44 |