Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 ADA4950-1YCPZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859894-ADA4950-1YCPZ -R2 Operating Temperature Range: -40°C ~ 105°C Features: Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-ADA4950-1YCPZ-R 2, 2156-ADA4950-1YCPZ-R 2-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859894-ADA4950-1YCPZ -R2 Operating Temperature Range: -40°C ~ 105°C Features: Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-ADA4950-1YCPZ-R 2, 2156-ADA4950-1YCPZ-R 2-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 - 859894-ADA4950-1YCPZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2
859894-ADA4950-1YCPZ-R2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 859894-ADA4950-1YCPZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859894-ADA4950-1YCPZ -R2 Operating Temperature Range: -40°C ~ 105°C Features: Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3) Package: Bulk Package: 16-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.33.0001 Other Part Number: 2156-ADA4950-1YCPZ-R 2, 2156-ADA4950-1YCPZ-R 2-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859894-ADA4950-1YCPZ-R2
Operating Temperature Range: -40°C ~ 105°C
Features: Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Package: Bulk
Package: 16-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-VQ (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.33.0001
Other Part Number: 2156-ADA4950-1YCPZ-R2, 2156-ADA4950-1YCPZ-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859894-ADA4950-1YCPZ-R2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
Op Amps - 5454856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; PDIP; Pdip
Number of Pins 8
View Details