IC DAC 12BIT V-OUT 14SOIC Product overview: MCP4922T-E/SL from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4922T-E/SL can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 14-SOIC
12 Bit Digital to Analog Converter 2 14-SOIC
12 Bit Digital to Analog Converter 2 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 926705-MCP4922T-E/SL
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 2 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4922
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4922T-E/SL-ND, MCP4922T-E/SLRTR-ND,
IC DAC 12BIT V-OUT 14SOIC
12 Bit Digital to Analog Converter 2 14-SOIC
IC DAC 12BIT V-OUT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4922T-E/SL | MCP4922T-E/SLDKR-ND | MCP4922T-E/SLCT-ND | MCP4922T-E/SLTR-ND | 926705-MCP4922T-E/SL | MCP4922T-E/SL | MCP4922T-E/SL | MCP4922T-E/SL |
| Product Name | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4922T-E/SL | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | Tape & Reel (TR) | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 14 | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |