Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4922T-E/SL

Description
IC DAC 12BIT V-OUT 14SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4922T-E/SL - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4922T-E/SL
Digital to Analog Converters (DAC) MCP4922T-E/SL
IC DAC 12BIT V-OUT 14SOIC

IC DAC 12BIT V-OUT 14SOIC

Supplier's Site Datasheet
Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip - 41AH8482 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip
41AH8482
Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip 41AH8482
DAC, AEC-Q100, VOLT OUT, 12BIT, SOIC-14; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, AEC-Q100, VOLT OUT, 12BIT, SOIC-14; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet
Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip - 57AC2502 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip
57AC2502
Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip 57AC2502
DAC, AEC-Q100, VOLT OUT, 12BIT, SOIC-14; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

DAC, AEC-Q100, VOLT OUT, 12BIT, SOIC-14; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4922T-E/SL 41AH8482
Product Name Digital to Analog Converters (DAC) Dac, Aec-Q100, Volt Out, 12Bit, Soic-14; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA38-13E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2858458 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval No
Operating Temperature 23 to 158 F (-5 to 70 C)
View Details
Signal conditioner - SCDN-2A-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details