Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4922-E/ST

Description
IC DAC 12BIT V-OUT 14TSSOP
Datasheet
Description
IC DAC 12BIT V-OUT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4922-E/ST - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4922-E/ST
Digital to Analog Converters (DAC) MCP4922-E/ST
IC DAC 12BIT V-OUT 14TSSOP

IC DAC 12BIT V-OUT 14TSSOP

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Tssop-14; Resolution (Bits) Microchip - 08J8749 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Tssop-14; Resolution (Bits) Microchip
08J8749
Digital To Analog Converter Dac, 12 Bit, Tssop-14; Resolution (Bits) Microchip 08J8749
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, TSSOP-14; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Data Interface:SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, TSSOP-14; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Data Interface:SPI RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Tssop, 14 Rohs Compliant Microchip - 84R7331 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Tssop, 14 Rohs Compliant Microchip
84R7331
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Tssop, 14 Rohs Compliant Microchip 84R7331
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, TSSOP, 14 RoHS Compliant: Yes

Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, TSSOP, 14 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4922-E/ST 08J8749 84R7331
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Tssop-14; Resolution (Bits) Microchip Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Tssop, 14 Rohs Compliant Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details