Microchip Technology, Inc. Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip MCP4922-E/SL

Description
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes
Datasheet
Description
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip - 34M7462 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip
34M7462
Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip 34M7462
Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes

Digital to Analogue Converter, Dual, 12 bit, Serial, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Soic-14; Resolution (Bits) Microchip - 08J8748 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Soic-14; Resolution (Bits) Microchip
08J8748
Digital To Analog Converter Dac, 12 Bit, Soic-14; Resolution (Bits) Microchip 08J8748
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOIC-14; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Data Interface:Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOIC-14; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Data Interface:Serial RoHS Compliant: Yes

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4922-E/SL - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4922-E/SL
Digital to Analog Converters (DAC) MCP4922-E/SL
IC DAC 12BIT V-OUT 14SOIC

IC DAC 12BIT V-OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Digital-to-Analog Converters Signal Conditioners
Product Number 34M7462 08J8748 MCP4922-E/SL
Product Name Digital To Analogue Converter, Dual, 12 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip Digital To Analog Converter Dac, 12 Bit, Soic-14; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18/30 V dc
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details