Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4922-E/P

Description
IC DAC 12BIT V-OUT 14DIP
Datasheet
Description
IC DAC 12BIT V-OUT 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4922-E/P - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4922-E/P
Digital to Analog Converters (DAC) MCP4922-E/P
IC DAC 12BIT V-OUT 14DIP

IC DAC 12BIT V-OUT 14DIP

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Dip-14; Resolution (Bits) Microchip - 61K2950 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Dip-14; Resolution (Bits) Microchip
61K2950
Digital To Analog Converter Dac, 12 Bit, Dip-14; Resolution (Bits) Microchip 61K2950
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-14; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:14Pins; Data Interface:3 Wire, Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-14; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:14Pins; Data Interface:3 Wire, Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4922-E/P 61K2950
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Dip-14; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA30-04E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - PE-1/8-2N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details