IC DAC 12BIT V-OUT 14DIP Product overview: MCP4922-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4922-E/P can be used for catalog matching and distributor lookup.
Dual 12-bit DAC SPI I/F,MCP4922-E/P
Dual 12-bit DAC SPI I/F,MCP4922-E/P
12 Bit Digital to Analog Converter 2 14-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 809474-MCP4922-E/P
Packaging: Tube
Mounting Style: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.25
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Part Number Series: MCP4922
12 Bit Digital to Analog Converter 2 14-PDIP
IC DAC 12BIT V-OUT 14DIP
IC DAC 12BIT V-OUT 14DIP
4.5us SPI 2.7V~5.5V 12Bit PDIP-14 Digital To Analog Converters (DACs) ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4922-E/P | 402881 | MCP4922-E/P-ND | 809474-MCP4922-E/P | MCP4922-E/P | MCP4922-E/P | MCP4922-E/P | MCP4922-E/P |
| Product Name | 12BIT Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4922-E/P | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | SPI | Serial; SPI; Microwire; Serial (spi/microwire) | SPI; SPI | SPI; SPI | SPI; SPI | SPI | ||
| Package Type | Tube | DIP; Pdip | DIP; PDIP; "14-DIP (0.300"", 7.62mm)" | DIP | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | PDIP | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Pins | 14 | 14 | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |