Microchip Technology, Inc. Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip MCP4921-E/SN

Description
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes
Datasheet
Description
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip - 34M7461 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip
34M7461
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip 34M7461
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip - 08J8744 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip
08J8744
Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip 08J8744
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOIC-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Data Interface:Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOIC-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Data Interface:Serial RoHS Compliant: Yes

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4921-E/SN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4921-E/SN
Digital to Analog Converters (DAC) MCP4921-E/SN
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Digital-to-Analog Converters Signal Conditioners
Product Number 34M7461 08J8744 MCP4921-E/SN
Product Name Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip Digital To Analog Converter Dac, 12 Bit, Soic-8; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details
PE converter - PE-PK-4-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details