Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4921-E/P

Description
IC DAC 12BIT V-OUT 8DIP
Datasheet
Description
IC DAC 12BIT V-OUT 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4921-E/P - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4921-E/P
Digital to Analog Converters (DAC) MCP4921-E/P
IC DAC 12BIT V-OUT 8DIP

IC DAC 12BIT V-OUT 8DIP

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip - 08J8743 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip
08J8743
Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip 08J8743
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:3 Wire, Serial; MSL:-RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, DIP-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:3 Wire, Serial; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
12Bit Dac Singl, Spi I/f, Mcp4921; Resolution (Bits) Microchip - 34M7460 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac Singl, Spi I/f, Mcp4921; Resolution (Bits) Microchip
34M7460
12Bit Dac Singl, Spi I/f, Mcp4921; Resolution (Bits) Microchip 34M7460
12BIT DAC SINGL, SPI I/F, MCP4921; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

12BIT DAC SINGL, SPI I/F, MCP4921; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4921-E/P 08J8743
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Dip-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA43-16C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details