12-bit DAC, 1-channel, SPI
12-bit DAC, 1-channel, SPI
12-bit DAC, 1-channel, SPI
12 Bit Digital to Analog Converter 1 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1221127-MCP4921-E/P
Packaging: Tube
Mounting Style: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Resolution: 12
Settling Time: 4.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.25
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): AD5662WARMZ-1REEL7; MAX5712AUT+; MCP4921-E/P; DAC121S101CIMKX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4921
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
IC DAC 12BIT V-OUT 8DIP Product overview: MCP4921-E/P from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4921-E/P can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 8-PDIP
IC DAC 12BIT V-OUT 8DIP
Low cost serial D/A converters feature low power operation down to 0.35 mA with an operating voltage of 2.7 to 5.5 V. These 8- to 12-bit D/A converters offer an IC or SPI interface and are available in SOIC and MSOP packages.
IC DAC 12BIT V-OUT 8DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 8895531 | 7386027P | MCP4921-E/P-ND | 1221127-MCP4921-E/P | 701-MCP4921-E/P | MCP4921-E/P | MCP4921-E/P | 70045421 | MCP4921-E/P |
| Product Name | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4921-E/P | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | SINGLE 12-BIT DAC WITH SPI INTERACE | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Microwire; Serial (spi/microwire) | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||||
| Package Type | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP | Tube | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Features | Single-Supply | ||||||||
| Pins | 8 | 8 | 8 | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits |