Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4912-E/ST

Description
IC DAC 10BIT V-OUT 14TSSOP
Datasheet
Description
IC DAC 10BIT V-OUT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4912-E/ST - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4912-E/ST
Digital to Analog Converters (DAC) MCP4912-E/ST
IC DAC 10BIT V-OUT 14TSSOP

IC DAC 10BIT V-OUT 14TSSOP

Supplier's Site Datasheet
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4502 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4502
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4502
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes

DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 10 Bit, Tssop-14; Resolution (Bits) Microchip - 53R0109 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 10 Bit, Tssop-14; Resolution (Bits) Microchip
53R0109
Digital To Analog Converter Dac, 10 Bit, Tssop-14; Resolution (Bits) Microchip 53R0109
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, TSSOP-14; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, TSSOP-14; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4912-E/ST 02AH4502
Product Name Digital to Analog Converters (DAC) Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details