Microchip Technology, Inc. Dac, 10Bit, Dual, 2Ch, Spi, 14Soic; Resolution (Bits) Microchip MCP4912-E/SL

Description
DAC, 10BIT, DUAL, 2CH, SPI, 14SOIC; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, DUAL, 2CH, SPI, 14SOIC; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, Dual, 2Ch, Spi, 14Soic; Resolution (Bits) Microchip - 84R7329 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, Dual, 2Ch, Spi, 14Soic; Resolution (Bits) Microchip
84R7329
Dac, 10Bit, Dual, 2Ch, Spi, 14Soic; Resolution (Bits) Microchip 84R7329
DAC, 10BIT, DUAL, 2CH, SPI, 14SOIC; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 10BIT, DUAL, 2CH, SPI, 14SOIC; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 10 Bit, Soic-14; Resolution (Bits) Microchip - 53R0108 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 10 Bit, Soic-14; Resolution (Bits) Microchip
53R0108
Digital To Analog Converter Dac, 10 Bit, Soic-14; Resolution (Bits) Microchip 53R0108
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, SOIC-14; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Data Interface:SPI; DNL±:0.1LSB RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, SOIC-14; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Data Interface:SPI; DNL±:0.1LSB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 84R7329
Product Name Dac, 10Bit, Dual, 2Ch, Spi, 14Soic; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details