Microchip Technology, Inc. Dac, Aec-Q100, Volt O/p, 10Bit, Soic-8; Resolution (Bits) Microchip MCP4911-E/SN

Description
DAC, AEC-Q100, VOLT O/P, 10BIT, SOIC-8; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, AEC-Q100, VOLT O/P, 10BIT, SOIC-8; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, Aec-Q100, Volt O/p, 10Bit, Soic-8; Resolution (Bits) Microchip - 55AC2729 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Aec-Q100, Volt O/p, 10Bit, Soic-8; Resolution (Bits) Microchip
55AC2729
Dac, Aec-Q100, Volt O/p, 10Bit, Soic-8; Resolution (Bits) Microchip 55AC2729
DAC, AEC-Q100, VOLT O/P, 10BIT, SOIC-8; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, AEC-Q100, VOLT O/P, 10BIT, SOIC-8; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 55AC2729
Product Name Dac, Aec-Q100, Volt O/p, 10Bit, Soic-8; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - SDRlab 122-16 External Clock Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details