Microchip Technology, Inc. Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip MCP4911-E/P

Description
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes
Datasheet
Description
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip - 53R0102 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip
53R0102
Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip 53R0102
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, DIP-8; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Data Interface:Serial, SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 53R0102
Product Name Digital To Analog Converter Dac, 10 Bit, Dip-8; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details