Microchip Technology, Inc. 10BIT Digital-to-Analog Converter IC MCP4911-E/MC

Description
IC DAC 10BIT V-OUT 8DFN Product overview: MCP4911-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4911-E/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 10BIT V-OUT 8DFN Product overview: MCP4911-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4911-E/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-MCP4911-E/MC
10BIT Digital-to-Analog Converter IC 701-MCP4911-E/MC
IC DAC 10BIT V-OUT 8DFN Product overview: MCP4911-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4911-E/MC can be used for catalog matching and distributor lookup.

IC DAC 10BIT V-OUT 8DFN Product overview: MCP4911-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4911-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322874-MCP4911-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1322874-MCP4911-E/MC
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322874-MCP4911-E/MC
Manufacturer: Microchip Technology Win Source Part Number: 1322874-MCP4911-E/MC Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 10 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP4911 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322874-MCP4911-E/MC
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 150
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±0.2
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP4911
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4911-E/MC-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4911-E/MC-ND
Digital to Analog Converters (DAC) MCP4911-E/MC-ND
10 Bit Digital to Analog Converter 1 8-DFN (2x3)

10 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP4911-E/MC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4911-E/MC
Data Acquisition - Digital to Analog Converters (DAC) MCP4911-E/MC
IC DAC 10BIT V-OUT 8DFN

IC DAC 10BIT V-OUT 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP4911-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP4911-E/MC
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4911-E/MC
IC DAC 10BIT V-OUT 8DFN

IC DAC 10BIT V-OUT 8DFN

Supplier's Site
Digital to Analog Converters (DAC) - MCP4911-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4911-E/MC
Digital to Analog Converters (DAC) MCP4911-E/MC
10 Bit Digital to Analog Converter 1 8-DFN (2x3)

10 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-MCP4911-E/MC 1322874-MCP4911-E/MC MCP4911-E/MC-ND MCP4911-E/MC MCP4911-E/MC MCP4911-E/MC
Product Name 10BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI SPI; SPI SPI; SPI
Package Type Tube 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Packing Method Tube Tube; Tube Tube Tube; Tube Tube; Tube
Pins 8 8
Resolution 10 bits 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 7591020P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details