Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4902-E/SL

Description
IC DAC 8BIT V-OUT 14SOIC
Datasheet
Description
IC DAC 8BIT V-OUT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4902-E/SL - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4902-E/SL
Digital to Analog Converters (DAC) MCP4902-E/SL
IC DAC 8BIT V-OUT 14SOIC

IC DAC 8BIT V-OUT 14SOIC

Supplier's Site Datasheet
Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip - 84R7328 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip
84R7328
Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip 84R7328
Digital to Analogue Converter, Dual, 8 bit, Serial, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes

Digital to Analogue Converter, Dual, 8 bit, Serial, 2.7V to 5.5V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 8 Bit, Soic-14; Resolution (Bits) Microchip - 53R0096 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, Soic-14; Resolution (Bits) Microchip
53R0096
Digital To Analog Converter Dac, 8 Bit, Soic-14; Resolution (Bits) Microchip 53R0096
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOIC-14; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Data Interface:SPI RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOIC-14; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Data Interface:SPI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4902-E/SL 84R7328 53R0096
Product Name Digital to Analog Converters (DAC) Digital To Analogue Converter, Dual, 8 Bit, Serial, 2.7V To 5.5V, Soic, 14 Rohs Compliant Microchip Digital To Analog Converter Dac, 8 Bit, Soic-14; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 325342 - RS Components, Ltd.
Specs
Agency Approval No
Inputs Current/Voltage
View Details
Signal Conditioners and Isolators - DSCA33-03A - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Isolation, Si84xx Digital Isolators - Si8461AB-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details