Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48FVB22-E/UN

Description
IC DAC 12BIT V-OUT 10MSOP
Datasheet
Description
IC DAC 12BIT V-OUT 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP48FVB22-E/UN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP48FVB22-E/UN
Digital to Analog Converters (DAC) MCP48FVB22-E/UN
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site Datasheet
Dac, 12Bit, Dual, Msop-10; Resolution (Bits) Microchip - 75Y1619 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, Dual, Msop-10; Resolution (Bits) Microchip
75Y1619
Dac, 12Bit, Dual, Msop-10; Resolution (Bits) Microchip 75Y1619
DAC, 12BIT, DUAL, MSOP-10; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 12BIT, DUAL, MSOP-10; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP48FVB22-E/UN 75Y1619
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, Dual, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA43-13E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
PE converter - VPE-1/8-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details