10 Bit Digital to Analog Converter 4 20-VQFN (5x5)
10 Bit Digital to Analog Converter 4 20-VQFN (5x5)
QUAD CHANNEL, 10-BIT, VOLATILE,
IC DAC 10BIT V-OUT 20VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48FVB14T-E/MQTR-ND | MCP48FVB14T-E/MQ | MCP48FVB14T-E/MQ | MCP48FVB14T-E/MQ |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 20 | |||
| Resolution | 10 bits | 10 bits |