Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48FVB14-20E/ST

Description
10 Bit Digital to Analog Converter 4 20-TSSOP
Request a Quote
Description
10 Bit Digital to Analog Converter 4 20-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP48FVB14-20E/ST is a quad-channel, 10-bit Digital-to-Analog Converter (DAC) designed for applications requiring precise voltage output. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available at 1.8V to 2.7V. The device features a rail-to-rail output and a fast settling time of 7.8 µs, making it suitable for dynamic applications. This DAC offers multiple voltage reference options, including the device's V_{DD}, an external V_{REF} pin, or an internal bandgap reference of 1.22V. It supports output gain configurations of 1x and 2x, depending on the reference source used. The MCP48FVB14-20E/ST includes nonvolatile memory options for user-programmable settings, allowing for automatic recall of DAC register settings and device configurations upon power-up. The device features a low-power consumption mode, drawing less than 2.6 mA during normal operation and only 680 nA in power-down mode. It utilizes an SPI interface that supports high-speed communication, with write speeds up to 20 MHz and read speeds up to 10 MHz. The operating temperature range is extended from -40°C to +125°C, making it suitable for a variety of industrial applications.

Datasheet Summary
Powered by GS/AI

The MCP48FVB14-20E/ST is a quad-channel, 10-bit Digital-to-Analog Converter (DAC) designed for applications requiring precise voltage output. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available at 1.8V to 2.7V. The device features a rail-to-rail output and a fast settling time of 7.8 µs, making it suitable for dynamic applications. This DAC offers multiple voltage reference options, including the device's V_{DD}, an external V_{REF} pin, or an internal bandgap reference of 1.22V. It supports output gain configurations of 1x and 2x, depending on the reference source used. The MCP48FVB14-20E/ST includes nonvolatile memory options for user-programmable settings, allowing for automatic recall of DAC register settings and device configurations upon power-up. The device features a low-power consumption mode, drawing less than 2.6 mA during normal operation and only 680 nA in power-down mode. It utilizes an SPI interface that supports high-speed communication, with write speeds up to 20 MHz and read speeds up to 10 MHz. The operating temperature range is extended from -40°C to +125°C, making it suitable for a variety of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48FVB14-20E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48FVB14-20E/ST-ND
Digital to Analog Converters (DAC) 150-MCP48FVB14-20E/ST-ND
10 Bit Digital to Analog Converter 4 20-TSSOP

10 Bit Digital to Analog Converter 4 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP48FVB14-20E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48FVB14-20E/ST
Digital to Analog Converters (DAC) MCP48FVB14-20E/ST
10 Bit Digital to Analog Converter 4 20-TSSOP

10 Bit Digital to Analog Converter 4 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48FVB14-20E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48FVB14-20E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48FVB14-20E/ST
IC DAC 10BIT V-OUT 20TSSOP

IC DAC 10BIT V-OUT 20TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP48FVB14-20E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP48FVB14-20E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP48FVB14-20E/ST
QUAD CHANNEL, 10-BIT, VOLATILE,

QUAD CHANNEL, 10-BIT, VOLATILE,

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48FVB14-20E/ST-ND MCP48FVB14-20E/ST MCP48FVB14-20E/ST MCP48FVB14-20E/ST
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Digital to Analog Converters (DAC) - 559-R2A20162SA#W5CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
6 suppliers