Microchip Technology, Inc. Dac, 10Bit, Dual, Msop-10; Resolution (Bits) Microchip MCP48FVB12-E/UN

Description
DAC, 10BIT, DUAL, MSOP-10; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, DUAL, MSOP-10; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, Dual, Msop-10; Resolution (Bits) Microchip - 75Y1617 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, Dual, Msop-10; Resolution (Bits) Microchip
75Y1617
Dac, 10Bit, Dual, Msop-10; Resolution (Bits) Microchip 75Y1617
DAC, 10BIT, DUAL, MSOP-10; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 10BIT, DUAL, MSOP-10; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 75Y1617
Product Name Dac, 10Bit, Dual, Msop-10; Resolution (Bits) Microchip
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details