Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48FVB04-E/MQ

Description
QUAD CHANNEL, 8-BIT, VOLATILE, S
Datasheet
Description
QUAD CHANNEL, 8-BIT, VOLATILE, S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP48FVB04-E/MQ - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP48FVB04-E/MQ
Digital to Analog Converters (DAC) MCP48FVB04-E/MQ
QUAD CHANNEL, 8-BIT, VOLATILE, S

QUAD CHANNEL, 8-BIT, VOLATILE, S

Supplier's Site Datasheet
Dac, Quad, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AH6446 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Quad, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AH6446
Dac, Quad, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AH6446
DAC, QUAD, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, QUAD, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VQFN-EP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP48FVB04-E/MQ 78AH6446
Product Name Digital to Analog Converters (DAC) Dac, Quad, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details