DUAL CHANNEL, 8-BIT, VOLATILE, S
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48FVB02T-E/MGTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 16-VFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 16 |
| Resolution | 8 bits |