Octal Channel, 12-Bit, EEPROM, SPI DAC
Octal Channel, 12-Bit, EEPROM, SPI DAC
Octal Channel, 12-Bit, EEPROM, SPI DAC
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
12 Bit Digital to Analog Converter 4 20-VQFN (5x5)
IC DAC 12BIT V-OUT 20VQFN
OCTAL CHANNEL, 12-BIT, EEPROM, S
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 2367881 | 150-MCP48FEB28-E/MQ-ND | MCP48FEB28-E/MQ | MCP48FEB28-E/MQ | MCP48FEB28-E/MQ |
| Product Name | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | QFN | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Pins | 20 | 20 | |||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Interface Type | SPI; SPI | SPI; SPI | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube |