Microchip Technology, Inc. Dac, Quad, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP48FEB24-20E/ST

Description
DAC, QUAD, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet
Description
DAC, QUAD, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, Quad, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 42AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Quad, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
42AH0650
Dac, Quad, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip 42AH0650
DAC, QUAD, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, QUAD, 12BIT, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:20Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 42AH0650
Product Name Dac, Quad, 12Bit, -40 To 125Deg C; Resolution (Bits) Microchip
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details