Microchip Technology, Inc. 10-Bit Dual Output DAC w/EEPROM and SPI MCP48FEB12

Description
MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family. Additional Features 10-bit Resolutions Rail-to-Rail Output Fast Settling Time: 7.8 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 380µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V SPI Interface 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C
Datasheet
Description
MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family. Additional Features 10-bit Resolutions Rail-to-Rail Output Fast Settling Time: 7.8 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 380µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V SPI Interface 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit Dual Output DAC w/EEPROM and SPI - MCP48FEB12 - Microchip Technology, Inc.
Chandler, AZ, United States
10-Bit Dual Output DAC w/EEPROM and SPI
MCP48FEB12
10-Bit Dual Output DAC w/EEPROM and SPI MCP48FEB12
MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument. For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family. Additional Features 10-bit Resolutions Rail-to-Rail Output Fast Settling Time: 7.8 µs (typ) DAC Voltage Reference Options: Device VDD External VREF (buffered or unbuffered) Internal Bandgap (1.22V typ) Output Gain Options: Unity (1x) 2x (when not using internal VDD as voltage source) Non-Volatile Memory (EEPROM) User programmed POR/BOR output setting recall and Device Configuration bits Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration(Voltag e Reference, Gain, Power Down) Power-Down modes: Disconnects output buffer (High Impedance) Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) Low Power Consumption Normal Operation: 380µA (max) Power Down Operation: 650nA (typ) EEPROM write cycle: 1.9mA (max) Single-Supply Operation: 2.7V to 5.5V SPI Interface 10-lead MSOP Package Extended Temperature Range: -40°C to +125°C

MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instrument.
For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.

Additional Features

    • 10-bit Resolutions
    • Rail-to-Rail Output
    • Fast Settling Time: 7.8 µs (typ)
    • DAC Voltage Reference Options:
      • Device VDD
      • External VREF (buffered or unbuffered)
      • Internal Bandgap (1.22V typ)
    • Output Gain Options:
      • Unity (1x)
      • 2x (when not using internal VDD as voltage source)
    • Non-Volatile Memory (EEPROM)
      • User programmed POR/BOR output setting recall and Device Configuration bits
      • Auto Recall of Saved DAC register setting
      • Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down)
    • Power-Down modes:
      • Disconnects output buffer (High Impedance)
      • Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ)
    • Low Power Consumption
      • Normal Operation: 380µA (max)
      • Power Down Operation: 650nA (typ)
      • EEPROM write cycle: 1.9mA (max)
    • Single-Supply Operation: 2.7V to 5.5V
    • SPI Interface
    • 10-lead MSOP Package
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MCP48FEB12
Product Name 10-Bit Dual Output DAC w/EEPROM and SPI
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details