The MCP48FEB12-E/UN is a 12-bit Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. This DAC features a rail-to-rail output and a fast settling time of 7.8 µs, making it suitable for applications requiring quick response times. The device supports multiple voltage reference options, including the device's VDD, an external VREF pin, or an internal band gap reference of 1.22V. It offers output gain options of unity (1x) or 2x, with the latter requiring the VREF pin voltage to be limited to a maximum of VDD/2. The MCP48FEB12-E/UN includes nonvolatile memory (EEPROM) for user-programmed settings, allowing for auto recall of saved DAC register settings and device configurations. Power consumption is low, with normal operation drawing less than 180 µA and power-down mode consuming approximately 650 nA. The device features an SPI interface that supports write speeds up to 20 MHz and read speeds up to 10 MHz, making it compatible with low-voltage digital devices. The MCP48FEB12-E/UN is packaged in a 10-lead MSOP and is rated for an extended temperature range of -40°C to +125°C, suitable for various industrial applications.
IC DAC 10BIT V-OUT 10MSOP Product overview: MCP48FEB12-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48FEB12-E/UN can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 2 10-MSOP
IC DAC 10BIT V-OUT 10MSOP
IC DAC 10BIT V-OUT 10MSOP
10 Bit Digital to Analog Converter 2 10-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP48FEB12-E/UN | MCP48FEB12-E/UN-ND | MCP48FEB12-E/UN | MCP48FEB12-E/UN | MCP48FEB12-E/UN |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tube | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | ||||
| Resolution | 10 bits | 10 bits | 10 bits |