10 Bit Digital to Analog Converter 1 10-MSOP
IC DAC 10BIT V-OUT 10MSOP
10 Bit Digital to Analog Converter 1 10-MSOP
IC DAC 10BIT V-OUT 10MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP48FEB11T-E/UN-ND | MCP48FEB11T-E/UN | MCP48FEB11T-E/UN | MCP48FEB11T-E/UN |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |