Microchip Technology, Inc. Non-Volatile Dac, 8Bit, Dual, Msop-10; Resolution (Bits) Microchip MCP48FEB02-E/UN

Description
NON-VOLATILE DAC, 8BIT, DUAL, MSOP-10; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NON-VOLATILE DAC, 8BIT, DUAL, MSOP-10; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Volatile Dac, 8Bit, Dual, Msop-10; Resolution (Bits) Microchip - 52Y7112 - Newark, An Avnet Company
Chicago, IL, United States
Non-Volatile Dac, 8Bit, Dual, Msop-10; Resolution (Bits) Microchip
52Y7112
Non-Volatile Dac, 8Bit, Dual, Msop-10; Resolution (Bits) Microchip 52Y7112
NON-VOLATILE DAC, 8BIT, DUAL, MSOP-10; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes

NON-VOLATILE DAC, 8BIT, DUAL, MSOP-10; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Data Interface:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 52Y7112
Product Name Non-Volatile Dac, 8Bit, Dual, Msop-10; Resolution (Bits) Microchip
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
4-Channel D/A Voltage-Output Card - OMB-DBK2 - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Channels 4 #
View Details