8 Bit Digital to Analog Converter 1 10-MSOP
D/A Converter, 1 Func, Serial Input Loading, 7.8us Settling Time, PDSO10
8 Bit Digital to Analog Converter 1 10-MSOP
IC DAC 8BIT V-OUT 10MSOP
IC DAC 8BIT V-OUT 10MSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP48FEB01-E/UN-ND | MCP48FEB01-E/UN | MCP48FEB01-E/UN | MCP48FEB01-E/UN | MCP48FEB01-E/UN |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP10 | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Resolution | 8 bits | 8 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |