IC DAC 12BIT 10-DFN
IC DAC 12BIT 10-DFN
IC DAC 12BIT 10-DFN
12 Bit Digital to Analog Converter 1 10-DFN (3x3)
DAC- SPI, SINGLE CHANNEL, 12-BIT
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48CVD21T-E/MFCT-ND | 150-MCP48CVD21T-E/MFTR-ND | 150-MCP48CVD21T-E/MFDKR-ND | MCP48CVD21T-E/MF | MCP48CVD21T-E/MF |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |
| Pins | 10 | 10 | 10 | ||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |