Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48CVD02T-E/UN

Description
IC DAC 8BIT 10-MSOP
Request a Quote Datasheet
Description
IC DAC 8BIT 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48CVD02T-E/UNTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CVD02T-E/UNTR-ND
Digital to Analog Converters (DAC) 150-MCP48CVD02T-E/UNTR-ND
IC DAC 8BIT 10-MSOP

IC DAC 8BIT 10-MSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP48CVD02T-E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48CVD02T-E/UN
Digital to Analog Converters (DAC) MCP48CVD02T-E/UN
8 Bit Digital to Analog Converter 2 10-MSOP

8 Bit Digital to Analog Converter 2 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48CVD02T-E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48CVD02T-E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48CVD02T-E/UN
DAC- SPI, DUAL CHANNEL, 8-BIT

DAC- SPI, DUAL CHANNEL, 8-BIT

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48CVD02T-E/UNTR-ND MCP48CVD02T-E/UN MCP48CVD02T-E/UN
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Resolution 8 bits 8 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8851001XC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.2500 LSB
View Details
Digital to Analogue Converters - 5387863P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265291-AMC1303M2510DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Digital to Analog Converters (DAC) - ISL5961IB-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers