Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48CVB28-20E/ST

Description
12 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48CVB28-20E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CVB28-20E/ST-ND
Digital to Analog Converters (DAC) 150-MCP48CVB28-20E/ST-ND
12 Bit Digital to Analog Converter 8 20-TSSOP

12 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48CVB28-20E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48CVB28-20E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48CVB28-20E/ST
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - MCP48CVB28-20E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48CVB28-20E/ST
Digital to Analog Converters (DAC) MCP48CVB28-20E/ST
12 Bit Digital to Analog Converter 8 20-TSSOP

12 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP48CVB28-20E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP48CVB28-20E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP48CVB28-20E/ST
QCTAL CHANNEL, 12-BIT, VOLATILE,

QCTAL CHANNEL, 12-BIT, VOLATILE,

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48CVB28-20E/ST-ND MCP48CVB28-20E/ST MCP48CVB28-20E/ST MCP48CVB28-20E/ST
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1897408 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Features Single-Supply
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details