10 Bit Digital to Analog Converter 1 10-DFN (3x3)
10 Bit Digital to Analog Converter 1 10-DFN (3x3)
IC DAC 10BIT 10DFN
IC DAC 10BIT 10DFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP48CVB11-E/MF-ND | MCP48CVB11-E/MF | MCP48CVB11-E/MF | MCP48CVB11-E/MF |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | I2C; I²C | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | |||
| Resolution | 10 bits | 10 bits |